EN
  • EN
  • DE

STM32F205RBT6

Part No STM32F205RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 68K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 212306-STM32F205RBT6
Family Name STM32F205RB
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin United States of America
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F205RBT6 CAD Model

Description

STM32F205RBT6 Microcontroller Overview

The STM32F205RBT6 is a high-performance microcontroller from STMicroelectronics, belonging to the STM32F2 series, which is based on the ARM Cortex-M3 32-bit RISC core. This core operates at a frequency of up to 120 MHz, offering a balanced combination of computing power and energy efficiency, making it suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Comes with 128 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • High Connectivity: Features a variety of peripherals for communication, including USB OTG, CAN, SPI, I2C, USART, and more, ensuring flexible connection options for different use cases.
  • 12-bit ADCs and DACs: Equipped with multiple 12-bit analog-to-digital converters and digital-to-analog converters, offering precise analog signal management.
  • Timers: Includes advanced-control, general-purpose, and basic timers to handle a wide range of timing and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, featuring several power-saving modes to reduce power consumption during idle or low-activity periods.
  • Debugging Features: Incorporates debug features like serial wire debug (SWD) and JTAG interfaces, facilitating easier development and troubleshooting.

Applications

The STM32F205RBT6 microcontroller is versatile and can be used in a variety of applications such as industrial control systems, medical devices, point-of-sale terminals, and complex IoT devices. Its robust architecture and rich set of features make it ideal for applications that require high-speed processing, connectivity, and real-time performance.

Quality and Reliability

STMicroelectronics ensures that the STM32F205RBT6 meets stringent quality and reliability standards. The microcontroller operates across a wide temperature range and is designed to withstand harsh environments, making it a reliable choice for industrial and outdoor applications.

With its advanced features and capabilities, the STM32F205RBT6 stands out as a powerful and flexible microcontroller solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4280 $53.1360
28+ $3.6332 $101.7296
43+ $3.5197 $151.3471
59+ $3.4062 $200.9658
76+ $3.2926 $250.2376
102+ $2.9520 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,989 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess