EN
  • EN
  • DE

STM32F103ZGH6TR

Part No STM32F103ZGH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA / ARM? Cortex?-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number STM32F103
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 758369-STM32F103ZGH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103ZGH6TR CAD Model

Description

STM32F103ZGH6TR Microcontroller - STMicroelectronics

The STM32F103ZGH6TR is a high-performance ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency microcontroller from STMicroelectronics. This product belongs to the STM32F103xx medium-density performance line, offering the perfect balance between performance, power consumption, and cost.

Key Features

  • Core: ARM Cortex-M3 CPU with a maximum frequency of 72 MHz.
  • Flash memory: 1 Mbyte of Flash memory for code storage and read-while-write support.
  • SRAM: 96 Kbytes of SRAM to ensure smooth operation and storage.
  • I/O pins: Up to 80 fast I/O ports, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant.
  • Debugging: Serial wire debug (SWD) & JTAG interfaces.
  • Connectivity: Supports I2C, SPI, UART, USART, USB, and CAN protocols for versatile connectivity options.
  • 12-bit ADCs: Three 12-bit, 1 µs A/D converters (up to 21 channels) with up to 6 MSPS in triple interleaved mode.
  • Timers: Multiple timers including four general-purpose timers, two advanced control timers, a real-time clock, and more.
  • Power efficiency: A range of power-saving modes including Stop, Standby, and Sleep modes to ensure energy efficiency.
  • Operating voltage: A flexible power supply range from 2.0 to 3.6 V, with power-on/power-down reset (POR/PDR) and programmable voltage detector (PVD).

Applications

The STM32F103ZGH6TR microcontroller is ideal for a wide array of applications, including but not limited to:

  • Industrial controls
  • Medical equipment
  • Embedded systems
  • Consumer electronics
  • Automotive applications
  • Flight control systems

This microcontroller is designed to offer a high level of integration to save on PCB space and reduce costs. It is available in a 144-pin LQFP package, ensuring that it can fit into a variety of board layouts. The STM32F103ZGH6TR is also part of STMicroelectronics' 10-year longevity commitment program, ensuring long-term availability and support for your product designs.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2388 $60.9552
10+ $12.5037 $125.0370
15+ $12.1129 $181.6935
20+ $11.7222 $234.4440
26+ $11.3315 $294.6190
35+ $10.1593 $355.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess