EN
  • EN
  • DE

STM32F103ZET6

Part No STM32F103ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 031294-STM32F103ZET6
Family Name STM32F103
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Portable Devices, Medical, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Security, Imaging, Video & Vision, HVAC
Ultra Librarian 3D Model Ultra Librarian STM32F103ZET6 CAD Model

Description

The STM32F103ZET6 is a high-performance ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, which is part of STMicroelectronics' STM32F1 series of microcontrollers. This microcontroller offers the perfect blend of power efficiency, performance, and cost-effectiveness, making it a popular choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Memory: It boasts a substantial 512 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: The device includes an extensive set of I/O ports, with up to 112 fast I/Os, all of which are 5V tolerant for enhanced compatibility with peripheral components.
  • Connectivity: Advanced connectivity options are available, including a USB 2.0 full-speed interface, CAN, and multiple serial interfaces (I2C, SPI, USART), which allow for easy integration into various system designs.
  • ADCs: It is equipped with 12-bit analog-to-digital converters providing up to 1 MSPS, enabling precise measurement for real-time applications.
  • Timers: A range of timers including general-purpose and advanced-control timers, as well as an RTC, PWM, and watchdog timers, offer versatile timing and control options.
  • Debugging: The STM32F103ZET6 supports serial wire debug (SWD) and JTAG interfaces, facilitating easier development and troubleshooting.
  • Power Efficiency: It operates within a supply voltage range of 2.0 to 3.6V, featuring multiple power-saving modes, which makes it suitable for battery-powered and power-conscious applications.

Applications

The versatility of the STM32F103ZET6 allows it to be used across a broad spectrum of applications. It is particularly well-suited for application areas requiring significant processing capability, real-time responsiveness, and connectivity, such as:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Complex consumer electronics
  • Automotive applications
  • Home automation and smart devices

Overall, the STM32F103ZET6 microcontroller is a reliable, cost-effective solution that provides the scalability and features necessary for demanding applications that require robust operation and connectivity.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8859 $55.0872
18+ $5.6500 $101.7000
28+ $5.4734 $153.2552
38+ $5.2968 $201.2784
49+ $5.1203 $250.8947
66+ $4.5906 $302.9796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess