EN
  • EN
  • DE

STM32F103VDH6

Part No STM32F103VDH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLSH 100LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10)
Manufacturer STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LFBGA
Case / Package 100-LFBGA (10x10)
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F103VDH6-ND, 497-11538, -497-11538
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898137-STM32F103VDH6
Ultra Librarian 3D Model Ultra Librarian STM32F103VDH6 CAD Model

Description

STM32F103VDH6 Microcontroller by STMicroelectronics

The STM32F103VDH6 is a high-performance microcontroller unit (MCU) from the renowned STM32F1 series by STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. It is built around the advanced ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. This core features a high-speed embedded memory, extensive range of enhanced I/Os and peripherals, and an integrated analog-to-digital converter (ADC).

This MCU is tailored for a wide range of applications, such as industrial control, medical equipment, automotive systems, and consumer electronics. Its robust architecture, coupled with STMicroelectronics' state-of-the-art semiconductor technology, ensures reliable operation even in the most demanding conditions.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a maximum frequency of 72 MHz.
  • Memory: Comes with a substantial amount of flash memory and SRAM, providing ample storage for complex applications.
  • Connectivity: Features multiple communication interfaces including I2C, SPI, USART, and USB, enabling easy integration with other systems and peripherals.
  • ADC: Integrated 12-bit analog-to-digital converters with multiple channels for accurate sensor readings and analog data processing.
  • Timers: Advanced control timer, general-purpose timers, and basic timers to handle timing-related tasks efficiently.
  • Debugging: Supports in-circuit debugging and programming for easy development and troubleshooting.
  • Power Efficiency: Designed with power-saving modes like Sleep, Stop, and Standby to ensure energy-efficient operation.

The STM32F103VDH6 also stands out with its robust design, featuring an extensive set of supervisory features, such as the Watchdog timer and a range of software safety libraries, which help in achieving the desired safety integrity levels in critical systems. Its flexible static memory controller supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories, which means that it can easily adapt to the memory requirements of different applications.

In summary, the STM32F103VDH6 microcontroller by STMicroelectronics is a versatile and powerful component that is ideally suited for a multitude of embedded applications requiring high performance, rich connectivity, and low power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess