EN
  • EN
  • DE
  • IT

STM32F101V8T

Part No STM32F101V8T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 346351-STM32F101V8T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101V8T CAD Model

Description

STM32F101V8T6 Microcontroller from STMicroelectronics

The STM32F101V8T6 is a high-performance ARM Cortex-M3 based microcontroller, designed and manufactured by STMicroelectronics. This microcontroller is part of the STM32F1 series, which is renowned for its balance between performance, power consumption, and cost-effectiveness. The STM32F101V8T6 is particularly suitable for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz. This core features a single-cycle multiplication and hardware division, which makes it ideal for applications that require complex computations.
  • Memory: Equipped with 64 Kbytes of Flash memory and 10 Kbytes of SRAM, the STM32F101V8T6 provides ample storage for code and data.
  • Connectivity: Offers a range of communication interfaces, including I2C, SPI, and USART, which allow for easy integration with peripheral devices and other microcontrollers.
  • GPIOs: Comes with up to 37 general-purpose I/O pins, providing flexibility in connecting with external circuits and devices.
  • ADC: Features a 12-bit, 1 μs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the microcontroller to interface with analog sensors seamlessly.
  • Timers: Contains multiple timers, including a PWM timer for accurate pulse-width modulation, which is crucial for motor control and other precision applications.
  • Debugging: Supports in-circuit debugging and programming via JTAG/SWD interfaces, which simplifies development and troubleshooting.
  • Power Efficiency: Offers several power-saving modes, which make it an excellent choice for battery-operated devices.
  • Package: Available in an LQFP64 package, which provides a compact footprint while still offering sufficient I/O options for complex applications.

Applications:

The STM32F101V8T6 microcontroller's combination of processing power, memory capacity, and rich set of peripherals enables it to be used in a diverse array of applications, such as:

  • Industrial automation and control systems
  • Medical devices and healthcare products
  • Smart home devices and IoT applications
  • Consumer electronics and handheld devices
  • Motor control systems

With its robust feature set and STMicroelectronics' commitment to quality, the STM32F101V8T6 is a reliable and cost-effective choice for designers looking to develop advanced and innovative electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8261 $53.0871
26+ $3.9599 $102.9574
40+ $3.8362 $153.4480
54+ $3.7124 $200.4696
70+ $3.5887 $251.2090
94+ $3.2174 $302.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,673 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess