EN
  • EN
  • DE

STM32F101R4T6A

Part No STM32F101R4T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708371-STM32F101R4T6A
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F101R4
Introduction Date September 23, 2008
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F101R4T6A CAD Model

Description

STM32F101R4T6A - STMicroelectronics

The STM32F101R4T6A microcontroller from STMicroelectronics is part of the STM32F1 series, designed to offer a balance of performance, power efficiency, and peripherals for a wide range of applications. This device is built on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 36 MHz. Its robust architecture, enhanced peripherals, and low power consumption make it ideal for a variety of applications including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM® Cortex®-M3 32-bit RISC core operating at a 36 MHz maximum frequency.
  • Memory: Comes with 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample storage for instructions and operational data.
  • Debugging: Integrated debug mode supports development, with serial wire debug (SWD) and JTAG interfaces.
  • Performance: Single-cycle multiplication and hardware division, enhancing the processing capability.
  • Power Efficiency: Features three low-power modes (Sleep, Stop, and Standby) to optimize power consumption according to the application's needs.
  • I/Os: Up to 37 I/O pins, each of which is 5V-tolerant and has high sink/source current capabilities.
  • Communication Interfaces: Includes I2C, SPI, and USARTs, which can serve a variety of communication protocols.
  • Timers: Advanced-control timer, general-purpose timers, basic timer, and a watchdog timer to manage timing tasks.
  • Analog: Offers up to 10-channel 12-bit ADC, ensuring accurate analog signal acquisition.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6V, suitable for battery-powered and portable applications.
  • Package: Available in a 64-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications

The STM32F101R4T6A's versatility makes it suitable for a diverse array of applications, including:

  • Industrial automation and control systems
  • Medical devices and healthcare products
  • Consumer electronics such as gaming peripherals and wearables
  • Smart home devices and Internet of Things (IoT) applications
  • Power management systems
  • Embedded systems requiring a rich set of peripherals and a high-performance core

With its combination of performance, power efficiency, and rich peripheral set, the STM32F101R4T6A microcontroller is a compelling choice for designers who require a reliable and flexible MCU for their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess