The STM32F101C8T6TR is a high-performance microcontroller from STMicroelectronics, renowned for its remarkable integration, versatility, and efficiency. This device belongs to the STM32F1 series, which is based on the ARM Cortex-M3 core, designed to offer the best balance between performance, power consumption, and cost.
Key Features
- Core: ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency.
- Memory: Features 64KB of Flash memory and 10KB of SRAM, providing ample space for complex applications.
- I/O Ports: Comes with up to 37 I/O ports and an extensive range of peripherals, including timers, USARTs, SPIs, I2Cs, and CAN interfaces, making it highly suitable for interfacing with various external modules.
- ADCs: Contains 2 Analog-to-Digital Converters with 10-bit resolution, enhancing its capability to process analog signals.
- Debugging: Supports JTAG and SWD interfaces for full-speed system development and debugging.
- Power Efficiency: Offers several power-saving modes, including Sleep, Stop, and Standby, making it ideal for battery-operated applications.
- Package: Available in a 48-pin LQFP package, ensuring compactness and ease of PCB design and integration.
Applications
The STM32F101C8T6TR microcontroller can be utilized in a broad range of applications due to its robust feature set. It is particularly well-suited for industrial control systems, medical devices, point-of-sale terminals, and smart home devices. Its rich set of peripherals and I/O options also make it a great choice for embedded systems, sensor hubs, and complex user interfaces.
Quality and Reliability
STMicroelectronics ensures that the STM32F101C8T6TR meets the highest quality and reliability standards. The device is designed to operate in the industrial temperature range of -40°C to +85°C, guaranteeing stable performance under varying environmental conditions. Additionally, it is available in a tape and reel packaging option (TR suffix), which is suitable for automated assembly processes, enhancing manufacturing efficiency.