EN
  • EN
  • DE

STM32F100VCT6B

Part No STM32F100VCT6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 031258-STM32F100VCT6B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F100VC
Introduction Date October 19, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM32F100VCT6B CAD Model

Description

STM32F100VCT6B Microcontroller by STMicroelectronics

The STM32F100VCT6B is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for cost-sensitive applications that require both performance and power efficiency. This microcontroller is a part of the STM32F100 Value Line series, which offers a range of devices that provide an optimal balance between features, price, and power consumption.

The STM32F100VCT6B operates at a frequency of up to 24 MHz and incorporates a 32-bit RISC core, which delivers exceptional computing power while maintaining low-power operation. It is equipped with a variety of peripherals and features that make it suitable for a wide array of applications, including industrial control, motor control, medical equipment, and consumer electronics.

Key features of the STM32F100VCT6B include:

  • Memory: It comes with 256KB of Flash memory and 24KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: A rich set of I/Os and peripherals, such as USART, SPI, I2C interfaces, and CAN, ensures easy integration with external devices and systems.
  • 12-bit ADCs: Multiple 12-bit analog-to-digital converters provide precise measurement for analog signals, making it ideal for sensor interfacing.
  • Timers: Advanced control timers, as well as general-purpose timers, are available for a broad range of timing and control tasks.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) ensure a streamlined development process.
  • Power Efficiency: The device features multiple power-saving modes, including a low-power run mode, sleep mode, and standby mode to optimize power consumption.

STMicroelectronics also provides comprehensive development tools and software libraries to support the STM32F100VCT6B, simplifying the design process and reducing time to market. The robust design, combined with extensive documentation and community support, makes this microcontroller a reliable choice for both hobbyists and professional developers looking to create innovative and efficient products.

With its balance of performance, power efficiency, and cost-effectiveness, the STM32F100VCT6B stands out as a versatile microcontroller solution for a diverse range of applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4420 $51.6300
36+ $2.8243 $101.6748
55+ $2.7360 $150.4800
76+ $2.6477 $201.2252
98+ $2.5595 $250.8310
131+ $2.2947 $300.6057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,025 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess