EN
  • EN
  • DE

STM32F100VCT6

Part No STM32F100VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description High-density value line, advanced ARM-based 32-bit MCU with 256 to 512 KB Flash, 16 timers, ADC, DAC & 11 comm interfaces | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 24K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number STM32F100
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1261383-STM32F100VCT6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100VCT6 CAD Model

Description

The STM32F100VCT6 is a high-performance ARM Cortex-M3 based microcontroller, designed and manufactured by STMicroelectronics. This microcontroller offers a balanced combination of computational power, enhanced control features, and flexible connectivity, making it an ideal choice for a wide range of applications, particularly in the industrial, medical, and consumer electronics sectors.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 24 KB of SRAM, providing ample space for complex applications and software.
  • GPIOs: Up to 51 general-purpose I/O pins for versatile peripheral connectivity and user interface options.
  • ADCs: Dual 12-bit analog-to-digital converters, with up to 16 channels, offer precise measurement capabilities for sensor interfacing.
  • Communication Interfaces: Includes a range of serial interfaces such as I2C, SPI, USART, and CAN for flexible communication with peripherals and other microcontrollers.
  • Timers: Multiple timers including four general-purpose timers, two advanced control timers, a real-time clock, and a watchdog timer to support complex timing operations.
  • Debugging: Integrated debugging and programming features via SWD (Serial Wire Debug) and a JTAG interface ensure efficient development and troubleshooting.
  • Power Efficiency: Features low-power modes including Stop, Standby, and Sleep modes to optimize power consumption for battery-powered or energy-sensitive applications.
  • Voltage Range: Operates within a wide range of supply voltages from 2.0 to 3.6 volts, accommodating various power supply configurations.
  • Package: Available in an LQFP100 package, which provides a compact footprint while allowing for easy PCB routing and assembly.

Applications

The STM32F100VCT6's robust architecture and feature set make it suitable for a diverse range of applications. It excels in scenarios that require sophisticated motor control, such as in industrial automation systems, as well as in medical devices where precision and reliability are paramount. Its connectivity options also make it a great choice for IoT devices, smart home applications, and communication modules.

Conclusion

In conclusion, the STM32F100VCT6 by STMicroelectronics represents a powerful and versatile microcontroller solution that delivers performance, efficiency, and reliability for demanding applications. Its extensive feature set, combined with the robust support ecosystem from STMicroelectronics, ensures designers can bring sophisticated products to market quickly and with confidence.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5472 $52.8304
17+ $6.1926 $105.2742
26+ $5.9990 $155.9740
35+ $5.8055 $203.1925
45+ $5.6120 $252.5400
60+ $5.0315 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess