EN
  • EN
  • DE

SPC560P40L3CEFAR

Part No SPC560P40L3CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 129317-SPC560P40L3CEFAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3CEFAR CAD Model

Description

STMicroelectronics SPC560P40L3CEFAR Microcontroller

The SPC560P40L3CEFAR is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful MCU is part of the SPC560P family, which is renowned for its robust performance and reliability in automotive control systems.

At the heart of the SPC560P40L3CEFAR is a 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz. This core provides the computational power necessary for handling complex algorithms and real-time processing tasks. The MCU features 512 KB of flash memory, providing ample space for application code and data storage, and 64 KB of RAM for efficient data manipulation and task execution.

One of the standout features of this MCU is its advanced interrupt handling capabilities, which ensure responsive and reliable system behavior. The SPC560P40L3CEFAR also offers a rich set of peripherals, including multiple CAN interfaces, serial communication interfaces such as UART, SPI, and I2C, as well as numerous timers and ADC channels. These peripherals support a wide range of connectivity and sensor interfacing options, making it highly versatile for various automotive applications.

The SPC560P40L3CEFAR is engineered with a focus on safety and robustness. It incorporates a Memory Protection Unit (MPU) that enhances the reliability of the software and helps to prevent system crashes. Additionally, the MCU includes a watchdog timer to monitor system health and recover from potential failures.

For security-conscious applications, the SPC560P40L3CEFAR provides features such as a cryptographic services engine and secure flash memory, which are essential for protecting sensitive data and ensuring secure communications.

This MCU is designed with energy efficiency in mind, featuring power-saving modes that reduce power consumption during idle periods. The low-power modes are especially beneficial for battery-powered applications or when energy conservation is a priority.

Overall, the SPC560P40L3CEFAR from STMicroelectronics is an exceptional choice for automotive control systems, offering a perfect blend of performance, security, and power efficiency. Its robust feature set and reliability make it a go-to solution for developers looking to create advanced automotive applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5043 $59.5301
17+ $6.9780 $118.6260
26+ $6.7599 $175.7574
36+ $6.5418 $235.5048
46+ $6.3238 $290.8948
62+ $5.6696 $351.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess