EN
  • EN
  • DE

STM32F100RCT6B

Part No STM32F100RCT6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 087811-STM32F100RCT6B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F100RC
Introduction Date October 19, 2010
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM32F100RCT6B CAD Model

Description

STM32F100RCT6B Microcontroller Overview

The STM32F100RCT6B is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption, processing capabilities, and cost-effectiveness. This device is part of STMicroelectronics' Value Line of ARM Cortex-M3 based microcontrollers, which are tailored for a wide range of applications that require both efficient computation and constrained power usage.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Offers a rich set of I/O options with up to 51 multipurpose I/O pins for versatile peripheral connectivity.
  • Communication Interfaces: Includes a variety of communication peripherals such as USART, SPI, I2C, and CAN, supporting a broad range of external devices and protocols.
  • ADC: Features a 12-bit analog-to-digital converter with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Comes with multiple timers, including general-purpose and advanced-control timers for complex timing operations and PWM generation.
  • Debugging: Supports embedded debug features and serial wire debug (SWD) for simplified development and troubleshooting.
  • Power Efficiency: Implements various power-saving modes, including Sleep, Stop, and Standby modes to ensure efficient power management.

Applications

The STM32F100RCT6B is well-suited for a range of applications, particularly those where cost and power efficiency are crucial. It is commonly used in industrial controls, consumer electronics, home automation, alarm systems, and battery-operated devices. Its robust peripheral set and processing power make it ideal for complex tasks that require a high level of integration.

Package and Quality

This microcontroller is available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications. STMicroelectronics ensures high-quality standards, with the device being subjected to rigorous testing and validation to meet industry requirements for reliability and performance.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3006 $52.0240
85+ $1.2167 $103.4195
130+ $1.1748 $152.7240
185+ $1.0909 $201.8165
240+ $1.0489 $251.7360
300+ $1.0070 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess