Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-BGA (5x5)
Win Source Part Number 053884-STM32F100R8H6B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100R8H6B CAD Model

Description

STM32F100R8H6B Microcontroller

The STM32F100R8H6B is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between power consumption and processing capability. This MCU is part of the STM32 F1 series, which is renowned for its robust architecture, enhanced peripherals, and various memory sizes suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of SRAM, providing ample space for complex applications.
  • Performance: Delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access.
  • Low Power Consumption: Features low power modes including Sleep, Stop, and Standby to ensure efficient power management.
  • Analog: Equipped with 12-bit analog-to-digital converters and a 12-bit digital-to-analog converter for precise analog signal management.
  • Timers: Includes general-purpose and advanced-control timers for versatile timing and control operations.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development.
  • I/Os: Up to 37 I/O ports with interrupt capability, which are 5V-tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Communication Interfaces: Offers multiple communication interfaces, including I2C, USARTs, SPIs, and CAN, facilitating easy integration with other systems.

Applications

The STM32F100R8H6B is highly versatile and can be used in a variety of applications such as:

  • Industrial control systems
  • Medical equipment
  • Home automation
  • Alarm systems
  • Consumer electronics

With its robust set of features and capabilities, the STM32F100R8H6B MCU allows designers to create sophisticated and power-efficient applications. STMicroelectronics provides comprehensive development tools and software libraries to support the STM32 product line, helping to reduce development time and cost.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9157 $56.7471
8+ $15.5206 $124.1648
12+ $15.0356 $180.4272
16+ $14.5506 $232.8096
20+ $14.0655 $281.3100
27+ $12.6105 $340.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention