EN
  • EN
  • DE

STM32F091VCT6

Part No STM32F091VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708356-STM32F091VCT6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F091VC
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F091VCT6 CAD Model

Description

STM32F091VCT6 Microcontroller

The STM32F091VCT6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics. This advanced MCU is designed to offer the best balance between performance, power efficiency, and cost, making it an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: Comes equipped with 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications.
  • Digital & Analog Peripherals: Offers a rich set of peripherals including multiple timers, I2C, SPI, USART interfaces, and 16-bit ADCs with multiple channels.
  • GPIOs: Features up to 51 general-purpose I/O pins, which support a variety of configurations and provide flexibility in interfacing with external hardware.
  • Power Efficiency: Includes a variety of power-saving modes, such as Sleep, Stop, and Standby, to ensure optimal power management for battery-powered or energy-sensitive applications.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Operating Voltage: Supports a wide range of supply voltages from 2.0 V to 3.6 V, accommodating diverse power requirements.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Advanced Connectivity

The STM32F091VCT6 boasts advanced communication features with support for CAN (Controller Area Network) and USB 2.0 full-speed interface, enabling robust and flexible communication options for interconnected systems.

Development and Software Support

STMicroelectronics provides comprehensive development support for the STM32F091VCT6, including software libraries, the STM32Cube ecosystem, and a range of development tools. This support helps accelerate the design process and reduce time-to-market for products utilizing this microcontroller.

With its advanced features and extensive support, the STM32F091VCT6 is a versatile and powerful microcontroller choice for your next project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5449 $53.1735
35+ $2.9087 $101.8045
54+ $2.8178 $152.1612
74+ $2.7269 $201.7906
95+ $2.6360 $250.4200
127+ $2.3633 $300.1391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess