Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440626-SSDSA2MJ080G2C1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2MJ080G2C1 CAD Model

Description

The SSDSA2MJ080G2C1 is a solid state drive (SSD) from Solidigm/Intel Bulk known for its exceptional performance and reliability. This 80GB SSD fits comfortably in the 2.5" bracket, making it highly versatile for use in both laptops and desktops. It features a SATA 3Gb/s interface, leveraging 34nm technology to offer improvements in speed, efficiency, and durability over previous generations. This SSD is ideal for users looking to elevate their system's performance with faster boot times, quicker file transfers, and a more responsive application experience. The SSDSA2MJ080G2C1 represents a strategic choice for those prioritizing efficiency and reliability, benefitting from Intel's leading technology and quality standards.

You May Also Be Interested in

Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
ECAD model for MTFDHAL3T8TCT-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, SLC / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTXDCB00SSA0
TDK Corporation
INDUSTRIAL SSD, MSATA, 128GB, PS / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B128GTKDCB00SSA0
Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTFDCB00SSA0
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, SLC / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTXDWB00SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTFDCBA0SSA0
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV256TDL-1AW1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 256G / Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B256GTKDCBA0SSA0

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention