EN
  • EN
  • DE

STM32F058R8H6

Part No STM32F058R8H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64UFBGA  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA
Supplier Device Package 64-UFBGA (5x5)
Base Product Number STM32
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263087-STM32F058R8H6
Ultra Librarian 3D Model Ultra Librarian STM32F058R8H6 CAD Model

Description

The STM32F058R8H6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption, processing capabilities, and peripheral integration. This component is part of the STM32F0 series, which is well-suited for a wide range of applications, including industrial controls, consumer electronics, home automation, and various other embedded system applications.

Key Features

  • Core: ARM® Cortex®-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • Performance: Single-cycle multiplication and hardware division, offering efficient computation capabilities.
  • Energy Efficiency: Low-power modes including Sleep, Stop, and Standby to ensure minimal power consumption during idle times.
  • I/Os: Up to 51 I/O ports with interrupt capability, providing versatile interfacing with peripheral devices.
  • Timers: Multiple 16-bit timers, including one PWM timer for motor control and one 32-bit timer.
  • Communication Interfaces: Integrated SPI, I2C, USART, and CAN interfaces for comprehensive communication options.
  • Analog: 12-bit, 1.0 μs ADCs with up to 16 channels, ensuring precise analog signal acquisition.
  • Debugging: Serial wire debug (SWD) & system configuration controller for streamlined development.
  • Package: Available in a 64-pin LQFP package, suitable for space-constrained applications.

Applications

The versatility of the STM32F058R8H6 allows it to be used in a multitude of applications, including:

  • Smart sensors and general-purpose embedded systems.
  • Motor control and power management systems.
  • Home automation and smart home devices.
  • Industrial automation, such as PLCs and HMI interfaces.
  • Consumer electronics, including wearables and gaming accessories.

Support and Resources

STMicroelectronics provides extensive support for the STM32F058R8H6, including comprehensive documentation, development tools, and software libraries. Engineers can leverage the STM32Cube ecosystem, which includes the STM32CubeMX initialization code generator and configuration tool, as well as the STM32CubeIDE integrated development environment, to streamline the development process and reduce time to market.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7527 $60.0432
38+ $3.0792 $117.0096
59+ $2.9829 $175.9911
81+ $2.8867 $233.8227
104+ $2.7905 $290.2120
139+ $2.5019 $347.7641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess