EN
  • EN
  • DE

STM32F051R6T6

Part No STM32F051R6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low- and medium-density advanced ARM-based 32-bit MCU | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 55
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32F051
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261374-STM32F051R6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F051R6T6 CAD Model

Description

The STM32F051R6T6 is a high-performance microcontroller designed by STMicroelectronics, which is part of their extensive STM32 family. This device is based on the ARM Cortex-M0 processor and operates at a frequency of up to 48 MHz. The microcontroller is well-suited for a wide range of applications, including industrial control systems, automotive electronics, home appliances, and medical devices.

Key Features

  • Core: ARM Cortex-M0 CPU running at up to 48 MHz
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM
  • Digital I/Os: Up to 39 I/O ports with interrupt capability
  • Communication Interfaces: I2C, SPI, and USART interfaces for serial communication
  • Timers: Multiple 16-bit timers, including one PWM timer for motor control
  • Analog: Up to 10-channel 12-bit ADC, 1 DAC channel
  • Debugging: Integrated Serial Wire Debug (SWD) and JTAG interfaces
  • Operating Voltage: 2.0 to 3.6 V
  • Package: LQFP 64-pin package

Performance and Energy Efficiency

The STM32F051R6T6 provides a balance of performance and energy efficiency, making it ideal for applications that require both processing power and low power consumption. The ARM Cortex-M0 core ensures that the device can handle complex tasks while maintaining a low-power footprint.

Flexible Peripherals

With a rich set of peripherals, the STM32F051R6T6 allows for flexible design options. The inclusion of multiple communication interfaces enables the microcontroller to connect with other components in a system, while the analog features like ADC and DAC support a range of sensors and actuators.

Development and Support

STMicroelectronics provides extensive support for the STM32F051R6T6 through their software development tools, including the STM32CubeMX initialization code generator and the STM32CubeIDE integrated development environment. This support ensures that developers can rapidly prototype and deploy applications using the STM32F051R6T6.

Whether you are developing a new product or updating an existing system, the STM32F051R6T6 offers a versatile and reliable microcontroller solution that delivers performance, efficiency, and scalability.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0047 $52.0611
31+ $3.2860 $101.8660
48+ $3.1833 $152.7984
65+ $3.0806 $200.2390
84+ $2.9779 $250.1436
113+ $2.6698 $301.6874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess