EN
  • EN
  • DE

STM32F031G6U7TR

Part No STM32F031G6U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Other Names 497-19317-1,497-19317-2,STM32F031G6U7TR,497-19317-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263159-STM32F031G6U7TR
Ultra Librarian 3D Model Ultra Librarian STM32F031G6U7TR CAD Model

Description

Product Overview: STM32F031G6U7TR

The STM32F031G6U7TR is a cutting-edge microcontroller unit (MCU) from the industry-leading manufacturer STMicroelectronics. Designed to deliver high performance and reliability, this MCU is part of the STM32F0 series, which is renowned for its energy efficiency and powerful ARM Cortex-M0 processor core.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies of up to 48 MHz.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 4 Kbytes of RAM, offering ample space for complex applications.
  • I/Os: Features up to 25 general-purpose I/O pins, providing versatility for a wide range of applications.
  • Communication Interfaces: Includes I2C, USART, SPI, and CAN interfaces for full-duplex communication with peripheral devices.
  • Analog: Offers multiple 12-bit ADCs, ensuring precise analog signal measurement and conversion.
  • Timers: Contains various timers, including a basic timer, a SysTick timer, and advanced-control timers for complex timing operations.
  • Supply Voltage: Operates with a flexible power supply range from 2.4 V to 3.6 V, accommodating different power requirements.

Advanced Peripherals and Development Support

The STM32F031G6U7TR MCU supports a range of advanced peripherals that facilitate the development of sophisticated applications. It provides hardware support for motor control, lighting, power management, and other embedded system functions. Developers can also take advantage of the extensive STM32 ecosystem, including development boards, software libraries, and the STM32Cube software development platform, to accelerate the design process and bring products to market faster.

Applications

With its robust feature set and low-power operation, the STM32F031G6U7TR is an ideal choice for a variety of applications, such as consumer electronics, industrial automation, IoT devices, and smart sensors. Its versatility and high integration make it a go-to solution for designers seeking a reliable and cost-effective MCU.

Package and Quality

The STM32F031G6U7TR is offered in a UFQFPN28 package, which is known for its small footprint and excellent thermal performance. STMicroelectronics ensures high manufacturing standards, with the MCU being fully RoHS compliant and designed to meet the stringent requirements of industrial and consumer applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9874 $51.8362
31+ $3.2717 $101.4227
48+ $3.1695 $152.1360
66+ $3.0673 $202.4418
85+ $2.9650 $252.0250
113+ $2.6583 $300.3879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess