EN
  • EN
  • DE

STM32F031F6P7

Part No STM32F031F6P7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 20-TSSOP
Manufacturer STMicroelectronics
Series STM32F0
Package Tube
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17340, STM32F031F6P7-ND
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844075-STM32F031F6P7
Ultra Librarian 3D Model Ultra Librarian STM32F031F6P7 CAD Model

Description

STM32F031F6P7 Microcontroller - STMicroelectronics

The STM32F031F6P7 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the STM32F0 series, which is built on the ARM Cortex-M0 processor. The Cortex-M0 processor is known for its exceptional energy efficiency, making it an ideal choice for budget-sensitive applications that require 32-bit performance.

Key Features

  • Core: ARM Cortex-M0 CPU, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM.
  • Performance: An extensive range of enhanced I/Os and peripherals.
  • Communication: Integrated SPI, I2C, USART interfaces.
  • 12-bit, 1.0 μs ADC (up to 16 channels).
  • Serial wire debug (SWD) & system configuration controller.
  • Low power: Multiple low-power modes to ensure power efficiency.
  • Package: TSSOP20 package for space-sensitive applications.

Applications

The STM32F031F6P7 is versatile and can be used in a broad range of applications, including:

  • Industrial controls
  • Consumer electronics
  • Home automation
  • Alarm systems
  • Small appliances
  • Battery-operated devices

Development Support

STMicroelectronics provides comprehensive development support for the STM32F031F6P7 microcontroller, including software libraries, the STM32Cube ecosystem, and a variety of development kits to jumpstart your design. The extensive support and documentation available make it easier for engineers and developers to bring their products to market quickly and efficiently.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The STM32F031F6P7 microcontroller is no exception, designed to meet the stringent requirements of the industry, ensuring long-term reliability for the end-user's application.

Whether you are working on a simple control system or an advanced IoT device, the STM32F031F6P7 offers a cost-effective solution without compromising on performance or features.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9776 $51.4176
62+ $1.6227 $100.6074
96+ $1.5720 $150.9120
132+ $1.5213 $200.8116
170+ $1.4706 $250.0020
228+ $1.3184 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess