EN
  • EN
  • DE

STM32F031C6T7

Part No STM32F031C6T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48TQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-17910,STM32F050C6T7-ND,STM32F050C6T7,STM32F031C6T7-ND
Standard Package 250
Win Source Part Number 1097061-STM32F031C6T7
Ultra Librarian 3D Model Ultra Librarian STM32F031C6T7 CAD Model

Description

STM32F031C6T7 Microcontroller - STMicroelectronics

The STM32F031C6T7 is a performance-driven microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F0 series. This series is renowned for its 32-bit ARM Cortex-M0 core, which provides a perfect blend of energy efficiency and processing power, making it an ideal choice for a wide array of applications, including industrial controls, consumer electronics, and medical devices.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing sufficient space for complex applications and software.
  • Performance: The MCU features a single-cycle multiplication and hardware division, which accelerates data processing capabilities.
  • Energy Efficient: Designed with STMicroelectronics' advanced technology to ensure low power consumption in both active and standby modes.
  • I/Os: Up to 25 GPIOs provide flexibility in peripheral connections and system integrations.
  • Communication Interfaces: Includes I2C, USARTs, SPIs, and CAN interfaces for comprehensive communication options.
  • Timers: Multiple timers including a 16-bit advanced-control timer for PWM generation, as well as standard and basic timers.
  • Analog: Equipped with up to 10-channel 12-bit ADC, ensuring precise analog signal acquisition and conversion.
  • Debugging: Integrated with Serial Wire Debug (SWD) and a comprehensive set of system debug features.
  • Package: Available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The versatility of the STM32F031C6T7 makes it an excellent choice for a range of applications, including:

  • Smart sensors and general-purpose embedded systems
  • Home automation and security systems
  • Industrial automation, such as PLCs and motor control
  • Consumer electronics, including wearables and gaming peripherals
  • Medical devices and equipment monitoring

With robust support from STMicroelectronics, including comprehensive development tools and software libraries, the STM32F031C6T7 is designed to ease product development and accelerate time-to-market for innovators and engineers.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3118 $59.6124
43+ $2.7173 $116.8439
66+ $2.6324 $173.7384
91+ $2.5475 $231.8225
118+ $2.4626 $290.5868
157+ $2.2078 $346.6246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess