EN
  • EN
  • DE

ST62T62CM6

Part No ST62T62CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.8KB OTP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST6 series Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
Manufacturer STMicroelectronics
Series ST6
Package Tube
Part Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 1.8KB (1.8K x 8)
Program Memory Type OTP
EEPROM Size 64 x 8
Supply Voltage 3V ~ 6V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Family Name ST62T
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935189-ST62T62CM6
Ultra Librarian 3D Model Ultra Librarian ST62T62CM6 CAD Model

Description

ST62T62CM6 Microcontroller by STMicroelectronics

The ST62T62CM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed for embedded systems that require low-power operation, robust performance, and a diverse set of peripherals. This microcontroller is part of the ST62xx series, which is known for its high integration and efficiency, making it an ideal choice for a wide range of applications from home appliances to automotive systems.

Key Features

  • Core: The ST62T62CM6 is built around a high-performance 8-bit ST6 CPU core, which provides a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 8KB of OTP (One-Time Programmable) EPROM for program storage, ensuring reliable code execution with a non-volatile memory solution.
  • RAM: This microcontroller includes 256 bytes of RAM, allowing for efficient data manipulation and buffer storage.
  • Clock Frequency: The device can be clocked up to 8 MHz, providing a solid foundation for timing-sensitive tasks.
  • I/O Ports: It features 28 versatile input/output lines that support various digital peripherals, enabling the microcontroller to interface with a broad range of external components.
  • Timers: With an integrated 8-bit auto-reload timer, the ST62T62CM6 can manage time-dependent operations without the need for external timer components.
  • ADC: An on-board Analog-to-Digital Converter with 6 multiplexed channels allows the microcontroller to handle analog inputs, which is crucial for sensor-based applications.
  • Watchdog Timer: A built-in watchdog timer ensures system reliability by resetting the microcontroller in case of software errors or malfunction.
  • Operating Voltage: The operating voltage range of 3.0V to 6.0V offers flexibility in power supply design, catering to both battery-operated and mains-powered devices.

Applications

The ST62T62CM6's combination of features and performance makes it well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial controls
  • Personal healthcare devices

With its robust set of features and flexible I/O options, the ST62T62CM6 from STMicroelectronics stands out as a microcontroller that can meet the demands of complex and varied embedded system designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3523 $60.3414
42+ $2.7505 $115.5210
66+ $2.6646 $175.8636
90+ $2.5787 $232.0830
116+ $2.4927 $289.1532
156+ $2.2348 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess