EN
  • EN
  • DE

STM3220G-SK/IAR

Part No STM3220G-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F2
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR KickStart
Utilized IC / Part STM32F207
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Base Product Number STM3220
Other Names STM3220GSKIAR,-497-11404,497-11404
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.50.0150
Win Source Part Number 1283989-STM3220G-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3220G-SK/IAR CAD Model

Description

STM3220G-SK/IAR - A Premier Development Kit from STMicroelectronics

The STM3220G-SK/IAR is an exceptional development kit designed by STMicroelectronics, tailored for engineers and developers looking to unlock the full potential of the STM32 microcontroller series. This comprehensive starter kit is the perfect platform for rapid prototyping and development, providing a seamless development experience for a wide range of applications.

At the heart of the STM3220G-SK/IAR kit is the STM32F207IG microcontroller, which is based on the high-performance ARM Cortex-M3 32-bit RISC core. Operating at a frequency of up to 120 MHz, this microcontroller is well-suited for real-time applications, thanks to its high-speed embedded memories (Flash memory up to 1 Mbyte and RAM up to 128 Kbytes), and an extensive range of enhanced I/Os and peripherals connected to two APB buses.

The development kit includes an IAR Embedded Workbench, which is an all-in-one development environment that integrates a powerful code editor, compiler, and debugger. This software suite simplifies the development process and helps to accelerate time-to-market. The IAR Embedded Workbench is renowned for its efficiency and ease of use, making it an ideal choice for both beginners and experienced developers.

The STM3220G-SK/IAR also offers a variety of features to enhance the development experience, such as:

  • USB OTG (On-The-Go) capabilities for enhanced connectivity options.
  • A TFT LCD display providing a graphical interface for user applications.
  • Multiple communication interfaces including Ethernet, SPI, I2C, USART, and CAN for versatile connectivity.
  • Extension headers for easy connection to daughter boards or wrapping boards.
  • An integrated JTAG/SWD debugging and programming interface ensuring a smooth debugging experience.

The kit also comes with comprehensive documentation, example applications, and direct support from STMicroelectronics, ensuring that developers have all the resources they need to get started with their projects. Whether you're developing complex embedded systems or simple prototypes, the STM3220G-SK/IAR development kit provides a solid foundation for your next project.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess