EN
  • EN
  • DE

STM2116A

Part No STM2116A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346294-STM2116A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM2116A CAD Model

Description

STM2116A - Advanced Microcontroller from STMicroelectronics

The STM2116A is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require efficient power consumption, robust performance, and advanced connectivity features. This MCU is part of ST's STM32 family, which is renowned for its scalable architecture, allowing designers to choose the perfect MCU for their specific needs.

The STM2116A is built on an advanced ARM Cortex-M3 processor core, which operates at speeds of up to 72 MHz. This core provides the computational power needed for complex tasks and supports enhanced system control capabilities. Its architecture is optimized for a balance between performance and power efficiency, making it an ideal choice for battery-operated devices as well as for applications that require continuous operation without sacrificing performance.

With a range of integrated peripherals, the STM2116A offers functionalities that can reduce the need for external components, thereby simplifying design and reducing overall system costs. These peripherals include multiple communication interfaces such as I2C, SPI, and UARTs, allowing for easy integration into various communication networks. Additionally, it features advanced control peripherals like timers, PWM generators, and ADCs, which are essential for real-time control applications.

The MCU also provides ample memory resources, including a generous amount of Flash memory and SRAM, which allows developers to store large application codes and manage complex data structures without the need for external memory chips. Moreover, the STM2116A supports in-system programming and in-application programming, which simplifies firmware updates and enhances product lifecycle management.

Security is a critical aspect of modern MCUs, and the STM2116A addresses this need with its built-in hardware-based security features. These include a true random number generator (TRNG) for cryptographic operations and memory protection units that safeguard the integrity of the code and data.

In summary, the STM2116A from STMicroelectronics is a versatile and powerful microcontroller that offers a rich set of features to meet the demands of sophisticated embedded systems. Its combination of high-speed processing, extensive memory, integrated peripherals, and security features make it a top choice for designers looking to create efficient, secure, and cost-effective products.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess