EN
  • EN
  • DE

STM1818TWX7F

Part No STM1818TWX7F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC MPU RESET CIRCUIT 3.06V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Bidirectional
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054374-STM1818TWX7F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM1818TWX7F CAD Model

Description

Introducing the STM1818TWX7F Microcontroller

The STM1818TWX7F is a cutting-edge microcontroller produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance microcontroller is designed to meet the demanding needs of modern embedded systems, providing a perfect blend of power efficiency and processing capabilities.

At the heart of the STM1818TWX7F lies a robust ARM Cortex-M core, which operates at a frequency that ensures swift data processing and real-time performance. This core is supported by an extensive set of peripherals that enhance the functionality of the microcontroller, making it suitable for a wide range of applications, from industrial control systems to consumer electronics.

The microcontroller features a rich set of I/O options, including multiple UART, SPI, and I2C interfaces, allowing for flexible communication with other devices and peripherals. Additionally, it boasts advanced analog capabilities with its onboard ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), providing precise measurement and control of analog signals.

With its integrated memory options, the STM1818TWX7F offers ample storage for code and data. The onboard flash memory ensures that applications can be stored reliably, while the RAM facilitates efficient data handling and manipulation during operation.

STMicroelectronics has also prioritized security in the design of this microcontroller. The STM1818TWX7F includes hardware-based security features that safeguard your application from external threats, ensuring data integrity and protecting intellectual property.

Power management is another area where the STM1818TWX7F excels. It is engineered to operate with minimal power consumption, featuring various power-saving modes that extend battery life in portable applications. This makes it an excellent choice for energy-sensitive projects.

Developers will appreciate the comprehensive development tools and software ecosystem provided by STMicroelectronics, which includes an integrated development environment (IDE), software libraries, and real-time operating system (RTOS) support. These tools streamline the development process, allowing for rapid prototyping and development of sophisticated applications.

In summary, the STM1818TWX7F from STMicroelectronics is a versatile and powerful microcontroller that offers a perfect solution for designers looking to create advanced and efficient embedded systems. Its combination of performance, connectivity, and security features make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3971 $55.8840
90+ $1.1464 $103.1760
140+ $1.1106 $155.4840
190+ $1.0747 $204.1930
245+ $1.0389 $254.5305
325+ $0.9314 $302.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess