EN
  • EN
  • DE

STM1404CTOCQ6F

Part No STM1404CTOCQ6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16QFN  /  Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STM1404
Other Names 497-8189-6,1805-STM1404CTOCQ6FDKR,497-8189-1,497-8189-2,-497-8189-1,-497-8189-2,1805-STM1404CTOCQ6FTR,STM1404CTOCQ6F,1805-STM1404CTOCQ6FCT,-497-8189-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250976-STM1404CTOCQ6F
Ultra Librarian 3D Model Ultra Librarian STM1404CTOCQ6F CAD Model

Description

Product Overview: STM1404CTOCQ6F from STMicroelectronics

The STM1404CTOCQ6F is a robust, low-power silicon serial number from STMicroelectronics, designed to provide a unique identity to electronic devices. It is part of ST's family of secure serial number chips that offer a range of security features to protect against counterfeiting and unauthorized production, ensuring product traceability and brand protection for manufacturers.

This device includes a factory-programmed 64-bit unique identifier, which allows for the generation of unique serial numbers for each unit produced. This unique ID cannot be altered, providing a secure anchor for system-level security functions. The STM1404CTOCQ6F is particularly suitable for applications in which a secure and unique identification is crucial, such as in medical devices, IoT devices, and high-end consumer electronics.

The chip operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in various electronic systems. It also features a low-power design, ensuring minimal impact on the power consumption of the host device, which is especially important for battery-powered applications.

With its small footprint, the STM1404CTOCQ6F is available in an SOT23-6 package, making it easy to integrate into space-constrained designs. The device supports a wide temperature range from -40°C to +85°C, ensuring reliable operation across diverse environmental conditions.

Integration with existing systems is simplified thanks to the I2C interface, which allows for easy communication with microcontrollers and other digital systems. The STM1404CTOCQ6F is also fully compliant with the RoHS directive, highlighting STMicroelectronics' commitment to environmental sustainability.

In summary, the STM1404CTOCQ6F from STMicroelectronics is an essential component for manufacturers looking to enhance the security and integrity of their products. Its unique identification capabilities, low-power operation, and ease of integration make it an ideal choice for a wide range of applications that require reliable and secure identification.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess