EN
  • EN
  • DE

STM101ACDT

Part No STM101ACDT
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708306-STM101ACDT
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM101ACDT CAD Model

Description

Product Overview: STM101ACDT from STMicroelectronics

The STM101ACDT is a state-of-the-art microcontroller product from STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STM32 family, renowned for its high performance, reliability, and flexibility in various applications. Designed to cater to the demanding needs of modern electronics, the STM101ACDT provides an optimal balance between processing power, power consumption, and advanced features.

Key Features:

  • Core: The STM101ACDT is built around a high-performance ARM Cortex-M core, which offers exceptional speed and efficiency. This core is capable of running at a high clock speed, enabling the microcontroller to handle complex tasks with ease.
  • Memory: It comes equipped with a generous amount of flash memory and RAM, ensuring ample storage for application code and data. This allows developers to implement sophisticated programs without worrying about space constraints.
  • Connectivity: With a range of connectivity options, including I2C, SPI, and UART interfaces, this microcontroller can easily communicate with other devices and peripherals. This makes it an ideal choice for embedded systems that require robust communication capabilities.
  • Power Efficiency: The STM101ACDT is designed with power efficiency in mind. It features various power-saving modes, which allow it to operate in low-power conditions, thus extending battery life in portable applications.
  • Analog Features: The device includes multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other analog interfaces, providing excellent support for interfacing with analog sensors and other signals.
  • Timers and PWM: A comprehensive set of timers, including general-purpose and advanced-control timers, as well as PWM (Pulse Width Modulation) capability, makes it suitable for a wide range of timing and control applications.

Applications:

The versatility of the STM101ACDT allows it to be used in a multitude of applications, such as industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust set of features and connectivity options also make it a perfect choice for developing complex and power-sensitive applications.

Conclusion:

In conclusion, the STM101ACDT from STMicroelectronics is a powerful and versatile microcontroller that meets the needs of modern electronic designs. Its combination of processing power, memory capacity, connectivity, and power efficiency makes it an ideal solution for a wide range of applications. Whether you're designing an industrial automation system or a battery-operated wearable, the STM101ACDT provides the features and performance required to bring your project to life.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess