EN
  • EN
  • DE

ST75C176CDR

Part No ST75C176CDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW POWER RS-485/RS-422 TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1260447-ST75C176CDR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST75C176
Introduction Date October 22, 2001
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST75C176CDR CAD Model

Description

ST75C176CDR Interface IC by STMicroelectronics

The ST75C176CDR is a robust interface IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is specifically engineered to facilitate reliable communication in industrial and automotive applications, where signal integrity and durability are paramount. The ST75C176CDR is part of STMicroelectronics' transceiver family, offering a perfect blend of performance, power efficiency, and resilience.

Key Features

  • High-Speed Operation: The ST75C176CDR is capable of high-speed data transmission, ensuring efficient communication between devices.
  • Low Power Consumption: Designed for energy efficiency, this IC minimizes power usage, making it suitable for power-sensitive applications.
  • Robust ESD Protection: It includes built-in Electrostatic Discharge (ESD) protection features, safeguarding the device against common static electricity damage.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it ideal for harsh environmental conditions.
  • Differential Bus Management: The transceiver supports differential data transmission, enhancing signal integrity over longer distances and in noisy environments.

Applications

The ST75C176CDR is versatile and can be employed in a variety of applications, including but not limited to:

  • Automotive networks
  • Industrial control systems
  • Robotics communication interfaces
  • Building automation

Technical Specifications

The technical specifications of the ST75C176CDR highlight its capability to meet the demands of complex electronic systems:

  • Package: The device comes in a compact SO-8 package, suitable for space-constrained applications.
  • Supply Voltage: It operates at a nominal supply voltage, compatible with standard automotive and industrial power systems.
  • Compliance: The IC adheres to stringent industry standards, ensuring reliability and interoperability in multi-vendor environments.

With its combination of speed, efficiency, and ruggedness, the ST75C176CDR from STMicroelectronics stands out as a top choice for designers who require a dependable interface IC for their high-performance communication systems. Whether in a factory automation setup or a vehicle's onboard network, this transceiver delivers the necessary functionality to maintain seamless connectivity under challenging conditions.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess