Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half RS422, RS485 8-DIP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name ST1480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-2047-5, 497-2047-5-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897799-ST1480ABN
Ultra Librarian 3D Model Ultra Librarian ST1480ABN CAD Model

Description

The ST1480ABN is a robust, low power transceiver for RS-485 and RS-422 communication from STMicroelectronics. This device is designed to provide bidirectional data communications on multipoint bus transmission lines. It is suitable for long transmission lines due to its high impedance, allowing up to 32 devices to share the bus. This transceiver is an ideal choice for industrial, commercial, and telecommunications systems requiring high-speed, bidirectional information transfer.

Key Features

  • Interface: RS-485 and RS-422
  • Supply Voltage: 3.3V to 5.5V
  • Driver Output Capability: Up to 1.5 Mbps data rate
  • Receiver Input Sensitivity: ±200 mV
  • Thermal Shutdown Protection: Prevents IC damage during fault conditions
  • Low Quiescent Current: Ideal for power-sensitive applications
  • Extended Common-Mode Range: -7V to +12V for robust data communication
  • Failsafe Receiver: Guarantees a known output in the absence of input signal

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point of Sale Equipment
  • Data Communication Systems

The ST1480ABN is engineered to operate in harsh environments. It features a wide common-mode voltage range and a failsafe receiver that ensures a logic-high output when the input is open, shorted, or idle, making it highly reliable in the field. The low power consumption and shutdown current features make it suitable for battery-powered and energy-efficient applications.

With its integrated protection against thermal overload, the device automatically enters a low-power shutdown mode if the junction temperature exceeds the preset limit, thus ensuring the longevity of your system. The high data rate capability makes the ST1480ABN perfect for high-speed data communication without compromising signal integrity, even in electrically noisy environments.

The ST1480ABN transceiver is available in a versatile 8-pin package and is fully specified over the industrial temperature range. Its robust design and advanced features make it an excellent choice for any application requiring reliable RS-485 or RS-422 communication.

You May Also Be Interested in

Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention