Products specifications Report Issue?

Category Audio Products - Microphones
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -38dB ±1dB @ 94dB SPL
S/N Ratio 65dB
Impedance 400 Ohms
Voltage - Rated 2.7 V
Voltage Range 2.3 V ~ 3.6 V
Current - Supply 250 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number MP23
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 927700-MP23AB01DHTR
Ultra Librarian 3D Model Ultra Librarian MP23AB01DHTR CAD Model

Description

Product Overview: MP23AB01DHTR by STMicroelectronics

The MP23AB01DHTR is a high-performance, compact, low-power, digital MEMS microphone from the renowned semiconductor manufacturer STMicroelectronics. This state-of-the-art audio sensor is designed to cater to the growing demand for superior sound quality in an array of consumer electronics, including smartphones, tablets, and wearable devices, as well as in smart home applications and industrial products.

Key Features

  • High Signal-to-Noise Ratio (SNR): The MP23AB01DHTR boasts an impressive SNR, enabling it to capture high-quality audio with minimal background noise, making it ideal for voice recognition and audio recording in noisy environments.
  • Omni-directional Sensitivity: Its omni-directional pickup pattern ensures consistent audio capture from all directions, providing flexibility in device design and placement.
  • Low Power Consumption: Designed for efficiency, this microphone operates on low power, thereby extending the battery life of portable devices.
  • Advanced MEMS Technology: Utilizing MEMS (Micro-Electro-Mechanical Systems) technology, it offers robust performance and reliability in a miniature package.
  • Digital Output: The microphone features a Pulse Density Modulation (PDM) digital output, which simplifies integration with digital signal processors and microcontrollers.
  • Compact Footprint: The small form factor of the MP23AB01DHTR is perfect for space-constrained applications, allowing for sleek and unobtrusive device designs.
  • Environmental Robustness: It is designed to perform consistently across a range of environmental conditions, ensuring reliability and performance stability.

Applications

The versatility of the MP23AB01DHTR makes it suitable for a wide range of applications. It is an excellent choice for:

  • Smartphones and Tablets
  • Wearable Devices
  • Smart Home Devices (e.g., smart speakers, security systems)
  • Teleconferencing Systems
  • Noise Cancellation Systems
  • Industrial and Automotive Applications

Conclusion

With its advanced features, the MP23AB01DHTR from STMicroelectronics represents a leap forward in digital microphone technology, offering designers the ability to enhance audio performance while maintaining design flexibility and efficiency. Whether for personal electronics or industrial applications, this MEMS microphone stands out as a top choice for integrating high-quality audio capturing capabilities into modern devices.

You May Also Be Interested in

Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.4157
ECAD model for IM69D120V01
Same Sky
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for CMC-2242PBL-A
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for MO064202-3
DB Unlimited.
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for MM034202-17
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2246P-C33-R
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-38316-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.157\
Need more? Email Us
ECAD model for MO044202-4
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $4.7273
ECAD model for IM73A135V01XTSA1
PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.382\
Need more? Email Us
ECAD model for AOM-6742P-2-R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5687 $70.5915
105+ $1.2871 $135.1455
160+ $1.2469 $199.5040
215+ $1.2067 $259.4405
280+ $1.1665 $326.6200
375+ $1.0457 $392.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,074 pieces
MOQ: 45 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention