EN
  • EN
  • DE

STLVDS104BTR

Part No STLVDS104BTR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 4-PORT LVDS AND 4-PORT TTL-TO LVDS REPEATERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261357-STLVDS104BTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLVDS104BTR CAD Model

Description

STLVDS104BTR - STMicroelectronics

The STLVDS104BTR from STMicroelectronics is an advanced differential line driver and receiver that offers a robust and high-speed interface solution for point-to-point and multi-drop communications. It is designed to support high data rates and minimize electromagnetic interference (EMI) while providing low power consumption, making it ideal for a wide range of applications in industrial, telecommunications, and computing environments.

Key Features

  • High-Speed Data Transmission: The STLVDS104BTR is capable of transmitting data at rates up to 400 Mbps, ensuring fast and efficient communication between devices.
  • Low Power Operation: This product is designed for low power operation, which is crucial for energy-sensitive applications. It features a typical supply current of only 11 mA.
  • Robust ESD Protection: With an ESD tolerance of up to 15 kV, it provides superior protection against electrostatic discharge events, enhancing system reliability.
  • Differential Signaling: Differential signaling technology helps to reduce common-mode noise and allows for longer cable runs without compromising signal integrity.
  • Multi-Point Capability: The device can be used in both point-to-point and multi-point configurations, offering flexibility in network design.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range from -40°C to +85°C, suitable for harsh industrial environments.

Applications

The STLVDS104BTR is an adaptable component that can be utilized in various application areas including, but not limited to:

  • High-speed data buses
  • Cellular base stations
  • Networking and telecommunications equipment
  • Computer peripherals and high-speed backplanes
  • Industrial control and factory automation systems

As a product of STMicroelectronics, a leader in semiconductor solutions, the STLVDS104BTR is backed by a commitment to quality and performance. It comes in a TSSOP package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Whether for upgrading existing systems or developing new designs, the STLVDS104BTR provides a reliable and efficient solution for high-speed differential data transmission.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess