Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.3V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 1.7μA
Maximum Supply Current 2.4μA
PSRR 40dB ~ 15dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261354-STLQ015M18R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLQ015M18R CAD Model

Description

Introducing the STLQ015M18R Low Dropout Voltage Regulator from STMicroelectronics

The STLQ015M18R is a state-of-the-art low dropout (LDO) voltage regulator designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient component is specifically engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where power efficiency and reliability are crucial.

Key Features

  • Low Dropout Voltage: The STLQ015M18R boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature makes it highly suitable for battery-powered devices where maximizing the usage of available power is essential.
  • High Accuracy: With an output voltage accuracy of ±2%, this LDO provides a stable and precise voltage to the load, which is critical for powering sensitive circuits and maintaining the performance of the overall system.
  • Low Quiescent Current: The device is designed to have a very low quiescent current of just 1µA in shutdown mode, which significantly extends battery life in portable applications.
  • Wide Input Voltage Range: The STLQ015M18R can operate with an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Thermal Protection: The built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Current Limiting: The regulator includes current limiting features to protect the device and the load from short-circuit and fault conditions.

Applications

The STLQ015M18R is perfectly suited for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Power management for IoT devices
  • Wearable technology
  • Healthcare and medical instrumentation

With its small form factor, the STLQ015M18R comes in a compact SOT-23-5L package, making it easy to integrate into space-constrained designs. Its robust design and comprehensive set of features ensure that this LDO voltage regulator from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6094 $51.7990
200+ $0.5000 $100.0000
310+ $0.4844 $150.1640
430+ $0.4688 $201.5840
555+ $0.4531 $251.4705
740+ $0.4063 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,832 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention