EN
  • EN
  • DE

STLC5412FN

Part No STLC5412FN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2B1Q U INTERFACE DEVICE ENHANCED WITH DECT MODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261345-STLC5412FN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC5412FN CAD Model

Description

The STLC5412FN is a high-performance, advanced modem SoC (System-on-Chip) designed by STMicroelectronics, a global semiconductor leader known for its innovative and cutting-edge technology. This product is specifically tailored for the fast-paced and demanding telecommunications industry, providing a robust solution for both wired and wireless communication systems.

Key Features

  • High-Speed Data Transmission: The STLC5412FN is capable of supporting high data rate transmission, making it suitable for broadband applications, including DSL, fiber optics, and high-speed wireless communication protocols.
  • Integrated Dual-Core Processor: Equipped with a powerful dual-core processing unit, this SoC can handle complex computations and multiple tasks simultaneously, ensuring efficient operation and high throughput in data-intensive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the STLC5412FN minimizes power usage without compromising performance, making it an eco-friendly choice for modern communication infrastructures.
  • Advanced Security Features: With built-in security measures, the STLC5412FN provides robust data protection, safeguarding against unauthorized access and ensuring secure data transmission.
  • Flexible Connectivity Options: This SoC supports a variety of connectivity interfaces, allowing seamless integration with existing network infrastructure and easy expansion to accommodate future technologies.

Applications

The STLC5412FN is versatile and can be deployed in a range of applications, including:

  • Residential gateways
  • Networked office equipment
  • Industrial communication systems
  • Remote management and monitoring devices

Technical Specifications

Parameter Value CPU Cores Dual-Core Operating Frequency Varies Interface Support Multiple Power Consumption Low Security Features Advanced

With its combination of speed, efficiency, and security, the STLC5412FN from STMicroelectronics represents a premium choice for developers and engineers looking to create high-performance communication systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess