Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VI
Packaging Reel - TR
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 13A
Rds On (Maximum) @ Id, Vgs 180 mOhm @ 1.7A, 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 864pF @ 25V
Power - Max 62.5W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package PowerFlat (5x6)
Win Source Part Number 1261310-STL13DP10F6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STL13DP10F6
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STL13DP10F6 CAD Model

Description

The STL13DP10F6 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This particular MOSFET is part of the STripFET F6 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • Low Threshold Voltage: The device operates at a low gate threshold voltage, which enhances its efficiency in low voltage applications.
  • High Current Capability: With the ability to handle a continuous drain current, this MOSFET is suitable for high-power applications.
  • Low On-Resistance: The STL13DP10F6 features an extremely low on-state resistance, minimizing power losses and improving overall efficiency.
  • Fast Switching Speed: The fast switching speed of this MOSFET makes it ideal for high-frequency applications, reducing switching losses and improving performance.
  • 100% Avalanche Tested: This product is guaranteed to withstand rugged operating conditions, having been thoroughly tested for avalanche ruggedness.

Applications

The STL13DP10F6 is designed to cater to a wide range of applications, particularly those requiring high efficiency and reliability. Its applications include, but are not limited to:

  • DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Switching regulators
  • Load switches

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The STL13DP10F6 is no exception, manufactured with robustness in mind. It is designed to meet the stringent requirements of industrial and automotive applications. With its excellent thermal performance and high reliability, this MOSFET is a perfect choice for designers looking for a high-performance power solution.

Environmental Compliance

STMicroelectronics ensures that the STL13DP10F6 complies with environmental regulations, including RoHS and REACH. The company's commitment to environmental sustainability means that you can use this MOSFET in your products with confidence, knowing that it meets current environmental standards.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention