EN
  • EN
  • DE

STL130N8F7

Part No STL130N8F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Ultra low on-resistance
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VII
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 80V
Current - Continuous Drain (Id) @ 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6340pF @ 40V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 135W (Tc)
Rds On (Maximum) @ Id, Vgs 3.6 mOhm @ 13A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (5x6)
Package 8-PowerSMD, Flat Leads
RoHS State Request Verification
Win Source Part Number 1261309-STL130N8F7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL130N8F7 CAD Model

Description

The STL130N8F7 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power conversion applications.

Key Features

  • Drain-source Voltage (V<sub>DS): 80V - This feature indicates the maximum voltage that the MOSFET can tolerate across the drain-source terminals, making it suitable for a wide range of applications.
  • Continuous Drain Current (I<sub>D): 120A - The device can handle a high level of continuous current, which is beneficial for applications requiring robust power handling capabilities.
  • R<sub>DS(on): Very low on-resistance - This property minimizes conduction losses and improves overall efficiency, especially important in power supply and motor control applications.
  • Gate Charge (Q<sub>g): Low - A low gate charge allows for faster switching speeds, reducing switching losses and improving performance in high-frequency operations.
  • 100% Avalanche Tested - Each device is rigorously tested for avalanche breakdown protection, ensuring reliability and robustness under harsh operating conditions.

Applications

The STL130N8F7 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Automotive Applications
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STL130N8F7 is no exception, with its design and manufacturing processes aimed at ensuring high reliability and performance consistency. The device is also compliant with the stringent automotive-grade qualification, which underscores its suitability for automotive applications.

Environmental Impact

STMicroelectronics recognizes the importance of environmental sustainability. The STL130N8F7 is designed with eco-friendly considerations and complies with RoHS and other environmental regulations, reducing the ecological footprint of electronic products where it is utilized.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0843 $52.4331
40+ $2.5307 $101.2280
62+ $2.4516 $151.9992
85+ $2.3725 $201.6625
110+ $2.2934 $252.2740
146+ $2.0562 $300.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess