The STK0160F is a high-performance power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and high-speed switching capabilities.
Key Features
- Low On-Resistance: The STK0160F features an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an excellent choice for power-intensive applications.
- High Switching Speed: This MOSFET is optimized for fast switching, reducing transition losses and enabling high-frequency operation, which is ideal for power supplies and converters.
- Enhanced Thermal Performance: The STK0160F is designed with an advanced package that ensures superior thermal performance, allowing it to operate reliably even under high temperature conditions.
- Robustness: With built-in protection features, the STK0160F is robust against common electrical stresses, ensuring a long operational life and stability in a wide range of applications.
Applications
The versatility of the STK0160F makes it suitable for a broad array of applications, including:
- Switching regulators
- DC-DC converters
- Motor control circuits
- Power management solutions
- Automotive and industrial systems
Technical Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
160A |
| Power Dissipation (PD) |
2.5W (Tc = 25°C) |
| Operating Temperature Range |
-55°C to +175°C |
In conclusion, the STK0160F from STMicroelectronics represents a blend of cutting-edge technology and robust design, ensuring high efficiency, reliability, and performance in a variety of power applications. Whether you're designing power supplies, motor controls, or looking for a reliable switch for your automotive solutions, the STK0160F is a component that can meet and exceed your expectations.