EN
  • EN
  • DE

STIPNS2M50T-H

Part No STIPNS2M50T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tape & Reel
Type MOSFET
Configuration 3 Phase Inverter
Current 2 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting SMD (SMT)
Package / Case 26-PowerSMD Module, Gull Wing
Base Product Number STIPNS2
Other Names 497-STIPNS2M50T-HCT,497-18161-2,497-18161-1,497-18161-6,497-18161-2,497-STIPNS2M50T-HTR,497-18161-1,497-18161-6,-1138-STIPNS2M50T-HTR,-1138-STIPNS2M50T-H,497-STIPNS2M50T-HDKR,-1138-STIPNS2M50T-HCT,-1138-STIPNS2M50T-HDKR
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279098-STIPNS2M50T-H
Ultra Librarian 3D Model Ultra Librarian STIPNS2M50T-H CAD Model

Description

STIPNS2M50T-H - High-Efficiency PowerSTEP Integrated Motor Driver

The STIPNS2M50T-H is a state-of-the-art integrated motor driver from STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is designed to drive bipolar stepper motors with a focus on high efficiency, precision, and reliability, making it an ideal choice for a wide range of applications including industrial automation, robotics, and office equipment.

The STIPNS2M50T-H integrates a dual full-bridge gate driver, which can drive two stepper motors or one stepper motor with higher current. It operates on a supply voltage ranging from 8 V to 85 V and can deliver up to 2.8 A of current to each channel, with peak currents up to 5 A, ensuring robust performance for demanding applications.

One of the key features of this integrated motor driver is its advanced PWM current control, which allows for smooth and precise motor movements. The current control algorithm implemented in the STIPNS2M50T-H minimizes power dissipation and maximizes efficiency, extending the life of the motor and reducing the overall system power requirements.

The device also boasts a wide array of protection features, including overcurrent, short-circuit, under-voltage lockout, and thermal shutdown. These protections ensure that the STIPNS2M50T-H operates safely and reliably, even in harsh industrial environments. Additionally, it features non-dissipative overcurrent detection and protection, further enhancing its robustness and longevity.

For ease of use, the STIPNS2M50T-H is offered in a PowerSSO-36 package, which is designed for space-saving and efficient heat dissipation. This package makes it easier for designers to incorporate the motor driver into compact systems without compromising performance.

Developers will appreciate the STIPNS2M50T-H's compatibility with microstepping operation up to 1/128 of a step, enabling fine resolution and smoother motor operation. Moreover, the device can be easily controlled via a standard serial peripheral interface (SPI), allowing for simple integration with a microcontroller or other control systems.

In summary, the STIPNS2M50T-H from STMicroelectronics is a highly integrated, efficient, and reliable solution for driving stepper motors. Its advanced features and protections make it an excellent choice for designers looking to enhance the performance and durability of their motor control applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8750 $59.2500
15+ $8.1027 $121.5405
23+ $7.8494 $180.5362
31+ $7.5962 $235.4822
40+ $7.3430 $293.7200
53+ $6.5834 $348.9202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess