EN
  • EN
  • DE

STI5517DWA

Part No STI5517DWA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345655-STI5517DWA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI5517DWA CAD Model

Description

STI5517DWA: A Versatile Solution for Digital TV and Set-Top Box Applications

The STI5517DWA is a highly integrated, versatile chip designed by STMicroelectronics to serve as the heart of digital television and set-top box systems. This powerful single-chip MPEG-2 decoder is equipped with a host of features that make it an ideal choice for manufacturers looking to produce high-quality, reliable consumer electronics.

Key Features

  • MPEG-2 MP@ML decoding: The STI5517DWA provides full compliance with the MPEG-2 Main Profile at Main Level standard, ensuring compatibility with a wide range of digital video broadcasting formats.
  • Integrated Audio Decoder: With its built-in audio decoder, the chip supports multiple audio formats, including MPEG-1 layers I/II, PCM, and Dolby Digital (AC-3), providing a rich audio experience.
  • Graphics Engine: An advanced graphics engine is incorporated to handle on-screen display with multiple layers, enabling a dynamic and interactive user interface.
  • Conditional Access: The STI5517DWA includes features for conditional access, making it suitable for pay-TV and other subscription-based services.

Connectivity and Interfaces

The chip boasts a variety of connectivity options, including:

  • Integrated Smart Card interface, which is essential for secure transactions and services.
  • Multiple I/O ports for versatile peripheral connections.
  • Serial and parallel transport stream inputs, accommodating different types of digital video sources.

Performance and Flexibility

The STI5517DWA is designed for performance and flexibility, featuring a high-speed processor core that ensures smooth operation and responsive user interactions. Its flexible memory interface supports various types of DRAM, allowing manufacturers to tailor their designs to specific product requirements.

Application Areas

With its comprehensive feature set and flexible design, the STI5517DWA is well-suited for a range of applications, including:

  • Digital set-top boxes
  • Interactive TV systems
  • Networked multimedia devices

In conclusion, the STI5517DWA from STMicroelectronics is a robust, feature-rich solution that brings advanced digital TV capabilities to consumer electronics, offering manufacturers a competitive edge in the rapidly evolving digital entertainment market.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess