The LTC1414IGN#PBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) produced by Linear Technology, a leading manufacturer in the field of high-performance integrated circuits. This ADC is capable of sampling rates up to 400 kilosamples per second (ksps), providing precise digital representation of analog signals for a wide range of applications, including industrial automation, medical devices, and communication systems.
Key Features
- Resolution: 14-Bit, offering a fine level of detail in the digital output.
- Sample Rate: Up to 400ksps, which allows for capturing high-frequency signals without significant aliasing.
- Input Range: ±10V differential input range, making it versatile for various signal types.
- Power Consumption: Low power operation with a typical supply current of 135mA, suitable for battery-powered devices.
- Package: Supplied in a 28-lead SSOP package, designed for space-saving on the PCB.
- Interface: Easy interface with microprocessors via a 3-wire serial interface.
- Software Configurable: Offers software-selectable features such as shutdown, sleep mode, and data output format for flexible usage.
Performance Characteristics
The LTC1414IGN#PBF provides excellent accuracy and noise performance, thanks to its advanced design. It features a signal-to-noise ratio (SNR) that ensures clean and reliable data conversion, which is critical for precision measurement applications. The device also includes a differential input, which enhances common-mode noise rejection and improves the quality of the signal acquisition.
Applications
With its robust feature set, the LTC1414IGN#PBF is ideal for a variety of applications. It is particularly well-suited for:
- Data Acquisition Systems
- Medical Imaging
- Industrial Process Control
- Instrumentation
- High-speed Communications
In conclusion, the LTC1414IGN#PBF from Linear Technology is a high-quality ADC offering both precision and speed, making it an excellent choice for designers who require reliable data conversion in their advanced electronic systems.