EN
  • EN
  • DE

STHV82F1

Part No STHV82F1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345538-STHV82F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STHV82F1 CAD Model

Description

STHV82F1 - High Voltage Pulse Generator from STMicroelectronics

The STHV82F1 is a state-of-the-art high voltage pulse generator designed by STMicroelectronics to cater to the demanding requirements of medical ultrasound imaging and non-destructive testing (NDT) applications. This advanced integrated circuit is capable of delivering precise and powerful pulses required for driving piezoelectric transducers, which are the heart of ultrasound systems.

Key Features:

  • Integrated High Voltage MOSFETs: The STHV82F1 comes equipped with high voltage N-channel MOSFETs, capable of operating at voltages up to 220V. This high voltage capability ensures that the device can effectively drive the transducers for optimal performance.
  • Dual Channel Flexibility: With its dual independent channels, the STHV82F1 offers versatility in managing multiple transducer elements, allowing for complex beamforming techniques that are essential for high-resolution imaging.
  • Programmable Pulse Parameters: Users can program pulse width, voltage, and frequency to match specific application requirements, providing a high level of control over the acoustic waves generated by the transducers.
  • Advanced Safety Features: The device includes thermal shutdown and under-voltage lockout, ensuring reliable operation and protection against potential damage caused by abnormal operating conditions.
  • Low Power Consumption: The STHV82F1 is designed with power efficiency in mind, minimizing power dissipation and heat generation, which is crucial for portable and battery-operated ultrasound systems.

Applications:

The STHV82F1 is primarily used in medical ultrasound diagnostic systems, including handheld and portable devices. Its precision and reliability also make it an excellent choice for industrial NDT equipment, where the quality of the ultrasound pulse can significantly affect the accuracy of the inspection.

Conclusion:

STMicroelectronics' STHV82F1 is a robust and reliable high voltage pulse generator that brings together performance, flexibility, and efficiency. Its ability to deliver precise control over pulse parameters makes it an invaluable component in the development of advanced ultrasound systems, providing clear imaging and accurate diagnostics. With the STHV82F1, designers and engineers can push the boundaries of ultrasound technology to new heights.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess