EN
  • EN
  • DE

STHV748QTR

Part No STHV748QTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PULSER GENERATOR 4CH 64QFN  /  Ultrasound Imaging PMIC 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Applications Ultrasound Imaging
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number STHV748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-11949,-497-11949
Standard Package 260
Win Source Part Number 1029724-STHV748QTR
Ultra Librarian 3D Model Ultra Librarian STHV748QTR CAD Model

Description

STHV748QTR High Voltage Pulse Generator

The STHV748QTR from STMicroelectronics is a state-of-the-art high voltage pulse generator designed for a wide range of medical and industrial applications. This advanced IC is particularly suitable for driving ultrasonic transducers in applications such as medical ultrasound imaging, non-destructive testing, and sonar systems.

With its four independent channels, the STHV748QTR is capable of providing high voltage pulsed waveforms, with excellent control over pulse parameters. Each channel can deliver up to ±100V with a peak current of 2A, ensuring that the device can drive the most demanding of piezoelectric transducers or capacitive loads.

The STHV748QTR operates with a supply voltage ranging from 40V to 100V and features an integrated high voltage bootstrap diode for each channel, which enhances the efficiency and reliability of the circuit. The device also includes a flexible logic interface that operates from 1.8V to 5V, making it compatible with a variety of digital control systems.

One of the key benefits of the STHV748QTR is its advanced protection features. It includes over-temperature protection, under-voltage lockout, and thermal shutdown, which safeguard the device and the system it is part of from potential damage. Additionally, the device's power dissipation is minimized through the use of efficient MOSFET drivers and low quiescent current consumption.

The STHV748QTR comes in a compact QFN-48 (7x7 mm) package, which is designed to save space on the PCB while allowing for efficient thermal management. This package, combined with the IC's low power consumption and high integration level, makes it an excellent choice for portable and space-constrained applications.

Whether you're developing a high-end ultrasound system or a specialized sonar device, the STHV748QTR provides the performance, reliability, and flexibility needed to create cutting-edge technology. STMicroelectronics' commitment to quality ensures that the STHV748QTR will meet the rigorous demands of your application.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.5217 $56.5217
3+ $46.3768 $139.1304
4+ $44.9276 $179.7104
5+ $43.4783 $217.3915
6+ $42.0290 $252.1740
8+ $37.6812 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess