EN
  • EN
  • DE

STHDLS101AQTR

Part No STHDLS101AQTR
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 48-QFN / AC Coupled HDMI Level Shifter 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Level Shifter
Applications HDMI
Mounting SMD
Package 48-QFN
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 795626-STHDLS101AQTR
Popularity Medium
Supply and Demand Status Limited
Family Name STHDLS101
Introduction Date June 08, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STHDLS101AQTR CAD Model

Description

The STHDLS101AQTR from STMicroelectronics is a state-of-the-art, high-performance dual low-side driver integrated circuit, designed to manage moderate to high current loads in a variety of applications. This robust device is housed in a compact QFN-16 package, making it an ideal choice for space-constrained designs.

Key Features

  • Output Current: The STHDLS101AQTR is capable of delivering continuous output current, ensuring reliable operation for a wide range of load requirements.
  • High Voltage Capability: It supports a broad range of supply voltages, making it versatile for various system designs.
  • Low On-Resistance: The low on-resistance of the output stages ensures minimal power loss and improved efficiency, which is crucial for power-sensitive applications.
  • Protection Features: It is equipped with comprehensive protection features such as overcurrent, overtemperature, and under-voltage lockout, providing enhanced safety and reliability.
  • Diagnostic Functions: Integrated diagnostic functions facilitate easier system monitoring and troubleshooting, contributing to reduced downtime and maintenance costs.

Applications

The STHDLS101AQTR is suitable for a wide range of applications, including but not limited to:

  • Automotive applications such as engine control units, transmission control modules, and body control modules.
  • Industrial automation systems where precise control of actuators and motors is required.
  • Consumer electronics where power efficiency and compact design are essential.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STHDLS101AQTR is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding environments.

Environmental Compliance

Adhering to environmental regulations, the STHDLS101AQTR is compliant with RoHS and other relevant environmental standards, reflecting STMicroelectronics' dedication to sustainability and environmental responsibility.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess