Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 520 Hz ~ 18 kHz
Frequency - Self Resonant 650Hz
Impedance 8 Ohms
Efficiency - dBA 89.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 1.5 W
Port Location Top
Shape Round
Material - Cone Paper
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 0.906" Dia (23.00mm)
Height - Seated (Max) 0.224\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547199-CLS0231
Ultra Librarian 3D Model Ultra Librarian CLS0231 CAD Model

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 84DB
Need more? Email Us
ECAD model for AS05008PR-WR-R
TDK Corporation
SPEAKER 2.2OHM 5W TOP PORT
Need more? Email Us
ECAD model for PHUA3030-049B-00-000
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / 10mm Diameter Speaker with Neodymium Magnet for 86dB Sensitivity
Lowest to $3.3784
ECAD model for AS01008MR-2-R
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 104DB
Need more? Email Us
ECAD model for SP500508-1
Knowles
SPEAKR 144.4OHM 10MW TOP 100DB
Need more? Email Us
ECAD model for GD30-31527-000
DB Unlimited.
SPEAKR 8OHM 250MW TOP PORT 105DB
Need more? Email Us
ECAD model for SP570308-1
Knowles
SPEAKER
Need more? Email Us
ECAD model for TEC-30087-000
Knowles
SPEAKER 87OHM TOP PORT 102.5DB
Need more? Email Us
ECAD model for ED-23147-000
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention