STH80N10LF72HT - STMicroelectronics
The STH80N10LF72HT is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. Designed with the latest advancements in technology, this MOSFET is part of ST's MDmesh™ M2 EP series, which is renowned for its excellent efficiency and thermal performance. The STH80N10LF72HT is particularly suited for a wide range of high-power applications, such as switch-mode power supplies (SMPS), DC-DC converters, motor control applications, and high-efficiency switching for power management in computing and telecommunications.
With a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 80A, the STH80N10LF72HT is capable of handling significant power without compromising on performance. Its low threshold voltage ensures ease of drive and high responsiveness, while the low on-resistance (RDS(on)) of just 7.2 mΩ maximizes efficiency, reducing energy loss as heat and improving the overall reliability of the system it's integrated into.
One of the key features of this MOSFET is its 100% avalanche tested design, which guarantees robustness and long-term reliability, even under harsh conditions. The device also includes an integrated fast body diode, which provides protection against reverse recovery issues, further enhancing its suitability for high-speed switching applications.
The STH80N10LF72HT comes in a HiP247™ package, which is known for its high power dissipation capabilities. This package allows for better thermal management and easier integration into a variety of circuit designs. It also features an extremely low gate charge (Qg), which reduces switching losses and enables operation at higher frequencies, thereby reducing the size and cost of passive components.
Overall, the STH80N10LF72HT from STMicroelectronics represents a cutting-edge solution for designers looking to improve the efficiency and performance of their power management systems. Its robust design, coupled with high efficiency and thermal performance, makes it an excellent choice for a myriad of high-power applications.