EN
  • EN
  • DE

STGWT28IH120DF

Part No STGWT28IH120DF
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 1200 V, 25 A IH series trench gate field-stop IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 1.2 kV
Element Configuration Single
Max Collector Current 50 A
Mount Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1096889-STGWT28IH120DF
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STGWT28IH120DF CAD Model

Description

The STGWT28IH120DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to meet the high efficiency and reliability demands of modern power electronic applications. This device is part of the STPOWER™ product line, which is renowned for its performance in energy conversion systems.

Key Features

  • High Current Capability: With a collector current rating of 40 A, this IGBT can handle high-power applications with ease.
  • Low On-Voltage Drop (VCE(sat)): The low on-state voltage drop helps to minimize conduction losses, thereby improving overall efficiency.
  • High Switching Speed: The fast switching characteristics of the STGWT28IH120DF make it suitable for high-frequency operation, which is critical for applications such as inverters and converters.
  • High Junction Operating Temperature: With a maximum operating temperature of 175°C, the IGBT can sustain performance even under thermal stress.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuit designs.

Applications

The STGWT28IH120DF is ideal for a wide range of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Motor Drives
  • Renewable Energy Inverters (Solar, Wind)
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGWT28IH120DF is no exception, as it is manufactured with robust materials and tested rigorously to ensure it meets the highest standards of reliability and performance.

Environmental Considerations

STMicroelectronics is dedicated to sustainability and environmental responsibility. The STGWT28IH120DF is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring minimal environmental impact.

For detailed product specifications, technical documentation, and application support, visit the STMicroelectronics website or contact their customer service team.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess