EN
  • EN
  • DE

735278

Part No 735278
Manufacturer TE Connectivity
Catalog Terminals - Quick Connects, Quick Disconnect Connectors
Description CONN QC RCPT 15.5-17AWG 0.250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.850" (21.59mm)
Termination Crimp
Wire Gauge 15.5-17 AWG
Insulation Fully Insulated
Mounting Type Free Hanging (In-Line)
Color Red
Contact Material Brass
Contact Finish Tin
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1636276-735278
Ultra Librarian 3D Model Ultra Librarian 735278 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
3M
CONN QC TAB 14-16AWG 0.250 CRIMP
Need more? Email Us
TE Connectivity
CONN QC RCPT 18-22AWG 0.110
Need more? Email Us
TE Connectivity
CONN QC RCPT 18-22AWG 0.205
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.205
Need more? Email Us
TE Connectivity
CONN QC RCPT 17-20AWG 0.250
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250
Need more? Email Us
3M
CONN QC TAB 18-22AWG .25 CRIMP
Need more? Email Us
Phoenix Contact
CONN QC RCPT 16-20AWG 0.110
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess