Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1250V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 15A
Power - Max 259W
Switching Energy 410μJ (off)
Input Type Standard
Gate Charge 68nC
Td (on/off) @ 25°C -/106ns
Test Condition 600V, 15A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 795622-STGWT20IH125DF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGWT20IH125DF CAD Model

Description

The STGWT20IH125DF is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to provide high efficiency and reliability in a wide range of high-power switching applications. This IGBT is part of the advanced series that combines the fast switching speed of a MOSFET with the high current and low saturation voltage capability of a bipolar transistor, making it an ideal choice for energy-saving and performance-demanding applications.

Key Features

  • High Current Rating: The STGWT20IH125DF is capable of handling high continuous currents, making it suitable for applications requiring robust power handling capabilities.
  • Low On-Voltage Drop (VCE(sat)): The device features a low on-voltage drop, which contributes to its high efficiency by minimizing conduction losses.
  • High Switching Frequency: With its fast switching characteristics, the STGWT20IH125DF can operate at high frequencies, which is beneficial for applications where efficiency and compactness are critical.
  • High Temperature Operation: This IGBT can operate at high junction temperatures, offering reliability in harsh environments and reducing the need for extensive cooling systems.
  • Ruggedness and Robustness: The device is designed to withstand harsh conditions, making it suitable for industrial applications with challenging operating conditions.

Applications

The STGWT20IH125DF is versatile and can be used in a variety of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power inverters for renewable energy sources
  • Induction heating and welding equipment
  • High-performance power converters

Product Specifications

The STGWT20IH125DF boasts a collector-emitter voltage (VCE) of 1250V and a continuous collector current (IC) of 20A at 25°C. Its maximum junction temperature (Tj) is rated at 175°C, ensuring stable performance under thermal stress. Additionally, the device comes in a TO-247 long leads package, providing ease of installation and excellent thermal management.

With its combination of high power density, efficiency, and reliability, the STGWT20IH125DF from STMicroelectronics is an excellent choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
Infineon Technologies
UltraFast Speed IGBT | IGBT 600V 23A 100W TO220AB
Lowest to $1.8835
ECAD model for IRG4BC30UPBF
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F
ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
IXYS
HiPerFAST IGBTs B2-Class High Speed
Need more? Email Us
ECAD model for IXGA16N60B2
ON Semiconductor
IGBT TRENCH FIELD STOP 650V DIE
Need more? Email Us
ECAD model for NGTD21T65F2SWK
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,727 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention