EN
  • EN
  • DE

STGWA45HF60WDI

Part No STGWA45HF60WDI
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 310W TO247  /  IGBT 600 V 80 A 310 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 30A
Power - Max 310 W
Switching Energy 330µJ (off)
Input Type Standard
Gate Charge 160 nC
Td (on/off) @ 25°C -/145ns
Test Condition 400V, 30A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 90 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGWA45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-10401-5,-497-10401-5
Standard Package 30
Win Source Part Number 1096888-STGWA45HF60WDI
Ultra Librarian 3D Model Ultra Librarian STGWA45HF60WDI CAD Model

Description

The STGWA45HF60WDI is a sophisticated, high-performance power module designed and manufactured by STMicroelectronics. This advanced device is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is renowned for its compact design and efficiency in motor drive applications. The STGWA45HF60WDI is specifically engineered to cater to the demanding requirements of high-power density and reliability in various industrial contexts.

Key Features

  • Integrated Design: The module integrates IGBTs, freewheeling diodes, and gate drivers in a single package, reducing design complexity and improving system reliability.
  • High Voltage Rating: With a maximum operating voltage of 600V, this power module is capable of handling high voltage applications with ease.
  • High Current Capacity: It offers a 45A nominal current rating, ensuring it can manage significant power levels for a variety of applications.
  • Low Losses: The device is designed with low conduction and switching losses, enhancing overall system efficiency.
  • Short-Circuit Ruggedness: It exhibits excellent ruggedness against short circuits, providing an additional layer of protection for your applications.
  • Optimized for Motor Control: The STGWA45HF60WDI is particularly well-suited for motor drive applications, offering smooth control and high efficiency.

Applications

The STGWA45HF60WDI is ideal for a wide range of applications, particularly where efficiency and compactness are critical. It is commonly used in:

  • Industrial motor drives
  • Home appliances
  • Fans and pumps
  • Power tools
  • Electric vehicles

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGWA45HF60WDI is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding industrial environments. With the STGWA45HF60WDI, designers and engineers can confidently develop systems that are both powerful and durable, backed by the reputation of a leader in the semiconductor industry.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5541 $58.9869
22+ $5.3777 $118.3094
34+ $5.2097 $177.1298
46+ $5.0416 $231.9136
60+ $4.8736 $292.4160
80+ $4.3694 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess