EN
  • EN
  • DE

STGWA25S120DF3

Part No STGWA25S120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 100 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 25A
Power - Max 375 W
Switching Energy 830µJ (on), 2.37mJ (off)
Input Type Standard
Gate Charge 80 nC
Td (on/off) @ 25°C 31ns/147ns
Test Condition 600V, 25A, 15Ohm, 15V
Reverse Recovery Time (trr) 265 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGWA25
Other Names 497-15628-5,-497-15628-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277384-STGWA25S120DF3
Ultra Librarian 3D Model Ultra Librarian STGWA25S120DF3 CAD Model

Description

Introducing the STGWA25S120DF3 from STMicroelectronics

The STGWA25S120DF3 is a state-of-the-art silicon carbide (SiC) power MOSFET, designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's SiC MOSFET portfolio that leverages the robustness and efficiency of Silicon Carbide technology. The STGWA25S120DF3 is specifically engineered to meet the demanding requirements of high-performance power conversion systems.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, the STGWA25S120DF3 is well-suited for applications requiring high voltage operation, ensuring reliability and safety in power management tasks.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of just 25 mΩ, minimizing conduction losses and improving overall efficiency, which is crucial for energy-sensitive applications.
  • High Switching Speed: Fast switching capabilities are a hallmark of SiC MOSFETs, and the STGWA25S120DF3 is no exception. This results in reduced switching losses and enables higher-frequency operation, which can lead to smaller and more efficient power supply designs.
  • Robustness: The MOSFET is characterized by its high-temperature performance and excellent ruggedness, ensuring stable operation even under harsh conditions.
  • Reduced Parasitics: The package design of the STGWA25S120DF3 minimizes parasitic inductances and capacitances, further enhancing the device's performance in fast-switching applications.

Applications

The STGWA25S120DF3 is ideal for a wide range of applications, including but not limited to:

  • Electric vehicle (EV) chargers
  • Photovoltaic (solar) inverters
  • Switched-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-performance power converters and inverters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGWA25S120DF3 is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications.

By choosing the STGWA25S120DF3 for your power conversion needs, you're selecting a product that offers a perfect blend of efficiency, performance, and reliability, backed by STMicroelectronics' extensive expertise in semiconductor technology.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess