EN
  • EN
  • DE

STGW50HF60SD

Part No STGW50HF60SD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 110A 284W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 110A
Pulsed Collector Current 130A
Collector-emitter saturation voltage(Max) 1.45V @ 15V, 30A
Maximum Power Dissipation 284W
Total Switching Energy(Ets) 250μJ (on), 4.2mJ (off)
Input Type Standard
Gate Charge 200nC
Turn-on and Turn-off delay time 50ns/220ns
Testing Conditions 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 67ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1103067-STGW50HF60SD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGW50HF60SD CAD Model

Description

STGW50HF60SD - IGBT from STMicroelectronics

The STGW50HF60SD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to meet the needs of a wide range of high power switching applications, providing a perfect blend of low conduction losses and high switching speeds.

This device is part of STMicroelectronics' PowerMESH™ IGBTs, which are built using an advanced proprietary process that allows for outstanding performance in terms of both efficiency and reliability. The STGW50HF60SD boasts a collector-emitter voltage (V<sub>CE) of 600V and a continuous collector current (I<sub>C) rating of 50A at 25°C, making it suitable for applications that require robust power handling capabilities.

One of the key features of the STGW50HF60SD is its low on-state voltage drop (V<sub>CE(sat)), which reduces power dissipation and improves efficiency. Additionally, the device offers a fast and soft recovery anti-parallel diode, which minimizes the switching losses and reduces electromagnetic interference (EMI), making it ideal for applications where noise reduction is critical.

The STGW50HF60SD also includes a co-packaged freewheeling diode that provides protection against reverse voltage spikes, further enhancing the durability and reliability of the device. The IGBT is housed in a TO-247 long leads package, which offers excellent thermal performance and is compatible with a wide range of heat-sinking solutions.

Applications for the STGW50HF60SD include motor drives, uninterruptible power supplies (UPS), power factor correction (PFC) circuits, induction heating, and other high-performance power conversion systems. Its robustness and high efficiency make it an excellent choice for designers looking to optimize their systems for both performance and cost.

In summary, the STGW50HF60SD from STMicroelectronics is a powerful IGBT that offers a combination of high efficiency, fast switching, and thermal stability. Its advanced features and reliable performance make it an essential component for modern power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.3684 $110.7368
3+ $45.4308 $136.2924
4+ $44.0113 $176.0452
6+ $42.5906 $255.5436
8+ $41.1711 $329.3688
10+ $36.9126 $369.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess