EN
  • EN
  • DE

STGW45HF60WD

Part No STGW45HF60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 70A 250W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 70A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 300μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 160nC
Turn-on and Turn-off delay time 30ns/145ns
Testing Conditions 400V, 30A, 6.8 Ohm, 15V
Reverse Recovery Time (trr) 55ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 088234-STGW45HF60WD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STGW45HF60WD CAD Model

Description

STGW45HF60WD - IGBT from STMicroelectronics

The STGW45HF60WD is a high-performance insulated-gate bipolar transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to cater to a broad range of high-efficiency applications, particularly in the field of motor control, renewable energy, and power management systems.

Featuring advanced trench gate field-stop technology, the STGW45HF60WD provides an optimal balance between conduction and switching losses, resulting in enhanced performance efficiency. With a maximum collector-emitter voltage of 600V and a continuous collector current of 45A at 25°C, it is capable of handling high power levels while maintaining reliability and thermal stability.

One of the key attributes of the STGW45HF60WD is its low on-state voltage drop (V<sub>CE(sat)), which significantly reduces on-state power dissipation and improves overall system efficiency. Additionally, the device exhibits very tight parameter distribution, which simplifies the design and manufacturing process for power converters and inverters.

The IGBT is packaged in a TO-247 long leads package, providing excellent thermal performance and making it suitable for high power density applications. It also features a co-packaged ultrafast soft recovery diode, which minimizes switching losses and ensures robust performance during high-speed switching operations.

For protection and ease of use, the STGW45HF60WD includes built-in features such as over-voltage, under-voltage lockout, and a short-circuit rating. These characteristics make it an ideal choice for designers looking to enhance system reliability and extend the operational lifespan of their products.

In summary, the STGW45HF60WD IGBT from STMicroelectronics is a state-of-the-art power semiconductor device that offers high efficiency, reliability, and performance for a wide array of power applications. Its advanced features and robust design ensure that it meets the stringent requirements of modern power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess