EN
  • EN
  • DE

STGW30N120KD

Part No STGW30N120KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 60A 220W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 60A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 3.85V @ 15V, 20A
Maximum Power Dissipation 220W
Total Switching Energy(Ets) 2.4mJ (on), 4.3mJ (off)
Input Type Standard
Gate Charge 105nC
Turn-on and Turn-off delay time 36ns/251ns
Testing Conditions 960V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 84ns
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 042920-STGW30N120KD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW30N120KD CAD Model

Description

STGW30N120KD - High-Speed IGBT from STMicroelectronics

The STGW30N120KD is a state-of-the-art high-speed Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics. This advanced power semiconductor device is designed to cater to a wide range of high-efficiency applications, particularly in power conversion and control systems. With its robust and innovative features, the STGW30N120KD is an ideal choice for designers looking to enhance system performance while maintaining energy efficiency.

Key Features:

  • High Rated Voltage: The device boasts a high breakdown voltage of 1200 V, making it suitable for applications that require high voltage operation and providing a generous safety margin for transient conditions.
  • High Current Capability: With a continuous collector current rating of 30 A, the STGW30N120KD can handle significant power levels, making it a versatile choice for a variety of demanding applications.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop minimizes conduction losses and improves overall efficiency, which is crucial for power-sensitive designs.
  • High-Speed Switching: The device features fast switching characteristics, which reduces switching losses and allows for higher frequency operation in converters and inverters.
  • Short-Circuit Rating: It comes with a short-circuit withstand time of 10 µs, providing robustness and reliability in the event of a fault condition.
  • Co-Packaged Diode: The inclusion of a soft recovery anti-parallel diode further enhances the performance during the freewheeling phase of operation.

Applications:

The STGW30N120KD is suitable for a wide array of high-performance applications, including:

  • Uninterruptible Power Supplies (UPS)
  • High-frequency induction heating
  • Power factor correction circuits
  • Welding equipment
  • Solar inverters
  • Electric vehicle charging stations

With its combination of high-speed switching, high voltage and current ratings, and energy-efficient operation, the STGW30N120KD is engineered to meet the stringent requirements of modern power electronic systems. Whether it's for industrial motor drives, renewable energy systems, or advanced power supplies, this IGBT from STMicroelectronics is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess